Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102M00FKTF

Description
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102M00FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102M00FKTF-ND
Chip Resistor - Surface Mount CRCW20102M00FKTF-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.00M OHM 1/2W 1% 2010 SMD - CRCW20102M00FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 1/2W 1% 2010 SMD
CRCW20102M00FKTF
RES 2.00M OHM 1/2W 1% 2010 SMD CRCW20102M00FKTF
RES 2.00Mohm 1/2W 1% 2010 SMD

RES 2.00Mohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 2M 1% 100 R02 Rohs Compliant Vishay - 49P4092 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2M 1% 100 R02 Rohs Compliant Vishay
49P4092
Crcw2010 2M 1% 100 R02 Rohs Compliant Vishay 49P4092
CRCW2010 2M 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 2M 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102M00FKTF-ND CRCW20102M00FKTF 49P4092
Product Name Chip Resistor - Surface Mount RES 2.00M OHM 1/2W 1% 2010 SMD Crcw2010 2M 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers