Vishay Intertechnology, Inc. RES 2.00M OHM 3/4W 1% 2010 SMD CRCW20102M00FKEF

Description
RES 2.00Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.00Mohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00M OHM 3/4W 1% 2010 SMD - CRCW20102M00FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00M OHM 3/4W 1% 2010 SMD
CRCW20102M00FKEF
RES 2.00M OHM 3/4W 1% 2010 SMD CRCW20102M00FKEF
RES 2.00Mohm 3/4W 1% 2010 SMD

RES 2.00Mohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW20102M00FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102M00FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20102M00FKEFCT-ND
RES SMD 2M OHM 1% 3/4W 2010

RES SMD 2M OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102M00FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102M00FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20102M00FKEFDKR-ND
RES SMD 2M OHM 1% 3/4W 2010

RES SMD 2M OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102M00FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102M00FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20102M00FKEFTR-ND
2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 MOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102M00FKEF 541-CRCW20102M00FKEFCT-ND
Product Name RES 2.00M OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1584FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 68.1 ohms
View Details
3 suppliers