Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102K87FKTF

Description
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102K87FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K87FKTF-ND
Chip Resistor - Surface Mount CRCW20102K87FKTF-ND
2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.87K OHM 3/4W 1% 2010 SMD - CRCW20102K87FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 3/4W 1% 2010 SMD
CRCW20102K87FKTF
RES 2.87K OHM 3/4W 1% 2010 SMD CRCW20102K87FKTF
RES 2.87Kohm 3/4W 1% 2010 SMD

RES 2.87Kohm 3/4W 1% 2010 SMD

Supplier's Site
Resistor, Thick Film, 2.87Kohm, 500Mw, 1%; Resistance Vishay - 07J3182 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.87Kohm, 500Mw, 1%; Resistance Vishay
07J3182
Resistor, Thick Film, 2.87Kohm, 500Mw, 1%; Resistance Vishay 07J3182
RESISTOR, THICK FILM, 2.87KOHM, 500mW, 1%; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 2.87KOHM, 500mW, 1%; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K87FKTF-ND CRCW20102K87FKTF 07J3182
Product Name Chip Resistor - Surface Mount RES 2.87K OHM 3/4W 1% 2010 SMD Resistor, Thick Film, 2.87Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details