Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 2.74Kohms 1% CRCW20102K74FKTF

Description
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1% - CRCW20102K74FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1%
CRCW20102K74FKTF
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1% CRCW20102K74FKTF
Thick Film Resistors - SMD 3/4watt 2.74Kohms 1%

Thick Film Resistors - SMD 3/4watt 2.74Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K74FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K74FKTF-ND
Chip Resistor - Surface Mount CRCW20102K74FKTF-ND
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K74, 1%, 0.75W, 2010; Resistance Vishay - 01H0446 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.75W, 2010; Resistance Vishay
01H0446
Res, Thick Film, 2K74, 1%, 0.75W, 2010; Resistance Vishay 01H0446
RES, THICK FILM, 2K74, 1%, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RES, THICK FILM, 2K74, 1%, 0.75W, 2010; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K74FKTF CRCW20102K74FKTF-ND 01H0446
Product Name Thick Film Resistors - SMD 3/4watt 2.74Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K74, 1%, 0.75W, 2010; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers