Vishay Precision Group Chip Resistor - Surface Mount CRCW20102K74FKEF

Description
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.74KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KACCT-ND
Chip Resistor - Surface Mount 541-2.74KACCT-ND
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KACDKR-ND
Chip Resistor - Surface Mount 541-2.74KACDKR-ND
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.74KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.74KACTR-ND
Chip Resistor - Surface Mount 541-2.74KACTR-ND
2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,2.74K,1%,T/R,RoHS Compliant - CRCW20102K74FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,2.74K,1%,T/R,RoHS Compliant
CRCW20102K74FKEF
2010,2.74K,1%,T/R,RoHS Compliant CRCW20102K74FKEF
2010,2.74K,1%,T/R,Ro HS Compliant

2010,2.74K,1%,T/R,RoHS Compliant

Supplier's Site
Automotive 0.75W 400V Resistor - 52-CRCW20102K74FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.75W 400V Resistor
52-CRCW20102K74FKEF
Automotive 0.75W 400V Resistor 52-CRCW20102K74FKEF
2.74kR 1% 0.75W 400V 2010 Thick Film Resistor, AEC-Q200 Product overview: CRCW20102K74FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K74FKEF can be used for catalog matching and distributor lookup.

2.74kR 1% 0.75W 400V 2010 Thick Film Resistor, AEC-Q200 Product overview: CRCW20102K74FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K74FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20102K74FKEF
867223-CRCW20102K74FKEF
Chip Resistor - Surface Mount - CRCW20102K74FKEF 867223-CRCW20102K74FKEF
Manufacturer: Vishay Win Source Part Number: 867223-CRCW20102K74F KEF Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.74KACCT, 541-2.74KACDKR, CRCW2010 100 2K74 1% E02 E3, 541-2.74KACTR

Manufacturer: Vishay
Win Source Part Number: 867223-CRCW20102K74FKEF
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 2.74 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.74KACCT, 541-2.74KACDKR, CRCW2010 100 2K74 1% E02 E3, 541-2.74KACTR

Buy Now Datasheet
Res, Thick Film, 2K74, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K74, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3692
Res, Thick Film, 2K74, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3692
RES, THICK FILM, 2K74, 1%, 0.75W, 2010, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K74, 1%, 0.75W, 2010, REEL; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW20102K74FKEF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20102K74FKEF
Resistors - Chip Resistor - Surface Mount CRCW20102K74FKEF
RES SMD 2.74K OHM 1% 3/4W 2010

RES SMD 2.74K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.74KACCT-ND CRCW20102K74FKEF 52-CRCW20102K74FKEF 867223-CRCW20102K74FKEF 53K3692 CRCW20102K74FKEF
Product Name Chip Resistor - Surface Mount 2010,2.74K,1%,T/R,RoHS Compliant Automotive 0.75W 400V Resistor Chip Resistor - Surface Mount - CRCW20102K74FKEF Res, Thick Film, 2K74, 1%, 0.75W, 2010, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 (5025 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details