Vishay Precision Group Thick Film Resistors - SMD 3/4watt 2.7Kohms 5% CRCW20102K70JNEF

Description
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5% - CRCW20102K70JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5%
CRCW20102K70JNEF
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5% CRCW20102K70JNEF
Thick Film Resistors - SMD 3/4watt 2.7Kohms 5%

Thick Film Resistors - SMD 3/4watt 2.7Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.7KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KWCT-ND
Chip Resistor - Surface Mount 541-2.7KWCT-ND
2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KWDKR-ND
Chip Resistor - Surface Mount 541-2.7KWDKR-ND
2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.7KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.7KWTR-ND
Chip Resistor - Surface Mount 541-2.7KWTR-ND
2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K7, 5%, 0.75W, 2010; Resistance Vishay - 89M6904 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.75W, 2010; Resistance Vishay
89M6904
Res, Thick Film, 2K7, 5%, 0.75W, 2010; Resistance Vishay 89M6904
RES, THICK FILM, 2K7, 5%, 0.75W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.75W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K7, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K7, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5567
Res, Thick Film, 2K7, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5567
RES, THICK FILM, 2K7, 5%, 0.75W, 2010, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K7, 5%, 0.75W, 2010, REEL; Resistance:2.7kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay - 31AC6392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
31AC6392
Res, 2K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay 31AC6392
RES, 2K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K7, 5%, 0.75W, 2010, THICK FILM; Resistor Case Style:2010 [5025 Metric]; Resistance:2.7kohm; Product Range:CRCW e3 Series; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20102K70JNEF 541-2.7KWCT-ND 89M6904 43C5567 31AC6392
Product Name Thick Film Resistors - SMD 3/4watt 2.7Kohms 5% Chip Resistor - Surface Mount Res, Thick Film, 2K7, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 2K7, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, 2K7, 5%, 0.75W, 2010, Thick Film; Resistor Case Style Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric] 2010
Resistance Range 2700 ohms 2700 ohms 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details