Vishay Precision Group RES 2.70K OHM 1W 1% 2010 SMD CRCW20102K70FKEFHP

Description
RES 2.70Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 1W 1% 2010 SMD - CRCW20102K70FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1W 1% 2010 SMD
CRCW20102K70FKEFHP
RES 2.70K OHM 1W 1% 2010 SMD CRCW20102K70FKEFHP
RES 2.70Kohm 1W 1% 2010 SMD

RES 2.70Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KPTR-ND
Chip Resistor - Surface Mount 541-2.70KPTR-ND
2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KPDKR-ND
Chip Resistor - Surface Mount 541-2.70KPDKR-ND
2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KPCT-ND
Chip Resistor - Surface Mount 541-2.70KPCT-ND
2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay - 24T7523 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay
24T7523
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay 24T7523
RES, AEC-Q200, THICK FILM, 2K7, 1W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K7, 1W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay - 65AC3488 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay
65AC3488
Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay 65AC3488
RES, AEC-Q200, THICK FILM, 2K7, 1W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K7, 1W, 2010; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW20102K70FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW20102K70FKEFHP
Chip Resistor - Surface Mount CRCW20102K70FKEFHP
RES SMD 2.7K OHM 1% 1W 2010

RES SMD 2.7K OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW20102K70FKEFHP 541-2.70KPTR-ND 24T7523 CRCW20102K70FKEFHP
Product Name RES 2.70K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K7, 1W, 2010; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details