Vishay Precision Group RES 2.70K OHM 3/4W 1% 2010 SMD CRCW20102K70FKEF

Description
RES 2.70Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.70Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70K OHM 3/4W 1% 2010 SMD - CRCW20102K70FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 3/4W 1% 2010 SMD
CRCW20102K70FKEF
RES 2.70K OHM 3/4W 1% 2010 SMD CRCW20102K70FKEF
RES 2.70Kohm 3/4W 1% 2010 SMD

RES 2.70Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KACCT-ND
Chip Resistor - Surface Mount 541-2.70KACCT-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KACDKR-ND
Chip Resistor - Surface Mount 541-2.70KACDKR-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70KACTR-ND
Chip Resistor - Surface Mount 541-2.70KACTR-ND
2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 2K7 1% E02 E3 Rohs Compliant Vishay - 47P4436 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 2K7 1% E02 E3 Rohs Compliant Vishay
47P4436
Crcw2010 100 2K7 1% E02 E3 Rohs Compliant Vishay 47P4436
CRCW2010 100 2K7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 2K7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site
Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R - 873-CRCW20102K70FKEF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R
873-CRCW20102K70FKEF
Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R 873-CRCW20102K70FKEF
Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R

Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20102K70FKEF 541-2.70KACCT-ND 47P4436 873-CRCW20102K70FKEF
Product Name RES 2.70K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 2K7 1% E02 E3 Rohs Compliant Vishay Res Thick Film 2010 2.7K Ohm 1% 0.75W(3/4W) ±100ppm/C Pad SMD Automotive T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010 Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT
Resistance Range 2700 ohms 2700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers