Vishay Intertechnology, Inc. RES 2.4K OHM 1W 5% 2010 SMD CRCW20102K40JNEFHP

Description
RES 2.4Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.4Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1W 5% 2010 SMD - CRCW20102K40JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1W 5% 2010 SMD
CRCW20102K40JNEFHP
RES 2.4K OHM 1W 5% 2010 SMD CRCW20102K40JNEFHP
RES 2.4Kohm 1W 5% 2010 SMD

RES 2.4Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.4KPADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KPADKR-ND
Chip Resistor - Surface Mount 541-2.4KPADKR-ND
2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KPACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KPACT-ND
Chip Resistor - Surface Mount 541-2.4KPACT-ND
2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.4KPATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.4KPATR-ND
Chip Resistor - Surface Mount 541-2.4KPATR-ND
2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.4 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102K40JNEFHP 541-2.4KPADKR-ND
Product Name RES 2.4K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2400 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details