Thick Film Chip ResistorSeries:CRCW;
2.37 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 2.37KOHM, 500mW, 1%; Resistance:2.37kohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20102K37FKTF | CRCW20102K37FKTF-ND | 01H0434 |
| Product Name | Thick Film Chip ResistorSeries:CRCW; Resistance:2.37kohm; Resistance Tolerance:+/- 1%; Power Ratin... | Chip Resistor - Surface Mount | Resistor, Thick Film, 2.37Kohm, 500Mw, 1%; Resistance Vishay |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Mounting / Packaging | 2010; 2010 | 2010; 2010 [5025 Metric] |