RES 2.32Kohm 1/2W 1% 2010 SMD
2.32 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Resistor,Metal Glaze,2.32KOhms,400W
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW20102K32FKTF | CRCW20102K32FKTF-ND | 43C5561 |
| Product Name | RES 2.32K OHM 1/2W 1% 2010 SMD | Chip Resistor - Surface Mount | Resistor,metal Glaze,2.32Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2010 | 2010; 2010 | 2010 |
| Resistance Range | 2320 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 2 watts | 0.7500 watts | |
| Configuration | Single Resistor | Single Resistor |