Vishay Intertechnology, Inc. RES 2.26K OHM 1W 1% 2010 SMD CRCW20102K26FKEFHP

Description
RES 2.26Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.26Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 1W 1% 2010 SMD - CRCW20102K26FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 1W 1% 2010 SMD
CRCW20102K26FKEFHP
RES 2.26K OHM 1W 1% 2010 SMD CRCW20102K26FKEFHP
RES 2.26Kohm 1W 1% 2010 SMD

RES 2.26Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K26FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K26FKEFHP-ND
Chip Resistor - Surface Mount CRCW20102K26FKEFHP-ND
2.26 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.26 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW20102K26FKEFHP CRCW20102K26FKEFHP-ND
Product Name RES 2.26K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 2260 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details