Vishay Precision Group RES 2.26K OHM 3/4W 1% 2010 SMD CRCW20102K26FKEF

Description
RES 2.26Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.26Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.26K OHM 3/4W 1% 2010 SMD - CRCW20102K26FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26K OHM 3/4W 1% 2010 SMD
CRCW20102K26FKEF
RES 2.26K OHM 3/4W 1% 2010 SMD CRCW20102K26FKEF
RES 2.26Kohm 3/4W 1% 2010 SMD

RES 2.26Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KACDKR-ND
Chip Resistor - Surface Mount 541-2.26KACDKR-ND
2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KACCT-ND
Chip Resistor - Surface Mount 541-2.26KACCT-ND
2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.26KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26KACTR-ND
Chip Resistor - Surface Mount 541-2.26KACTR-ND
2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.26 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 2.26Kohm, 500Mw, 1%; Resistance Vishay - 53K3684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.26Kohm, 500Mw, 1%; Resistance Vishay
53K3684
Resistor, Thick Film, 2.26Kohm, 500Mw, 1%; Resistance Vishay 53K3684
RESISTOR, THICK FILM, 2.26KOHM, 500mW, 1%; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.26KOHM, 500mW, 1%; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 2.26Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 53K3685 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 2.26Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
53K3685
Thick Film Resistor, 2.26Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 53K3685
THICK FILM RESISTOR, 2.26KOHM, 750mW, 1%, FULL REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 2.26KOHM, 750mW, 1%, FULL REEL; Resistance:2.26kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW20102K26FKEF 541-2.26KACDKR-ND 53K3684 53K3685
Product Name RES 2.26K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 2.26Kohm, 500Mw, 1%; Resistance Vishay Thick Film Resistor, 2.26Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 2260 ohms 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers