Vishay Precision Group CRCW20102K21FKTF CRCW20102K21FKTF

Description
CRCW20102K21FKTF
Request a Quote Datasheet
Description
CRCW20102K21FKTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW20102K21FKTF - CRCW20102K21FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20102K21FKTF
CRCW20102K21FKTF
CRCW20102K21FKTF CRCW20102K21FKTF
CRCW20102K21FKTF

CRCW20102K21FKTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K21FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K21FKTF-ND
Chip Resistor - Surface Mount CRCW20102K21FKTF-ND
2.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.21 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K21, 1%, 0.5W, 2010; Resistance Vishay - 43C5559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K21, 1%, 0.5W, 2010; Resistance Vishay
43C5559
Res, Thick Film, 2K21, 1%, 0.5W, 2010; Resistance Vishay 43C5559
RES, THICK FILM, 2K21, 1%, 0.5W, 2010; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 2K21, 1%, 0.5W, 2010; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K21FKTF CRCW20102K21FKTF-ND 43C5559
Product Name CRCW20102K21FKTF Chip Resistor - Surface Mount Res, Thick Film, 2K21, 1%, 0.5W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details