Vishay Intertechnology, Inc. CRCW20102K20JNTF CRCW20102K20JNTF

Description
CRCW20102K20JNTF
Request a Quote Datasheet
Description
CRCW20102K20JNTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW20102K20JNTF - CRCW20102K20JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW20102K20JNTF
CRCW20102K20JNTF
CRCW20102K20JNTF CRCW20102K20JNTF
CRCW20102K20JNTF

CRCW20102K20JNTF

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K20JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K20JNTF-ND
Chip Resistor - Surface Mount CRCW20102K20JNTF-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay - 09J1757 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay
09J1757
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay 09J1757
RES, THICK FILM, 2K2, 5%, 0.75W, 2010, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 2K2, 5%, 0.75W, 2010, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K20JNTF CRCW20102K20JNTF-ND 09J1757
Product Name CRCW20102K20JNTF Chip Resistor - Surface Mount Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176056-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0220 ohms
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details