Vishay Precision Group RES 2.2K OHM 1W 5% 2010 SMD CRCW20102K20JNEFHP

Description
RES 2.2Kohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.2Kohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1W 5% 2010 SMD - CRCW20102K20JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1W 5% 2010 SMD
CRCW20102K20JNEFHP
RES 2.2K OHM 1W 5% 2010 SMD CRCW20102K20JNEFHP
RES 2.2Kohm 1W 5% 2010 SMD

RES 2.2Kohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.2KPATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KPATR-ND
Chip Resistor - Surface Mount 541-2.2KPATR-ND
2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KPACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KPACT-ND
Chip Resistor - Surface Mount 541-2.2KPACT-ND
2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KPADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KPADKR-ND
Chip Resistor - Surface Mount 541-2.2KPADKR-ND
2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
SMD 1W 2200ohm 400V Resistor - 52-CRCW20102K20JNEFHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W 2200ohm 400V Resistor
52-CRCW20102K20JNEFHP
SMD 1W 2200ohm 400V Resistor 52-CRCW20102K20JNEFHP
Fixed Resistor, Metal Glaze/thick Film, 1W, 2200ohm, 400V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20102K20JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2200ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2200ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20JNEFH P can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 1W, 2200ohm, 400V, 5% +/-Tol, 200ppm/Cel, Surface Mount, 2010, CHIP, HALOGEN FREE AND ROHS COMPLIANT Product overview: CRCW20102K20JNEFHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W, 2200ohm, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, 2200ohm, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20JNEFHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW20102K20JNEFHP
867221-CRCW20102K20JNEFHP
Chip Resistor - Surface Mount - CRCW20102K20JNEFHP 867221-CRCW20102K20JNEFHP
Manufacturer: Vishay Win Source Part Number: 867221-CRCW20102K20J NEFHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 2010 (5025 Metric) Package: Reel - TR Family Name: CRCW2010 Categories: Resistors Case / Package: 2010 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.2KPACT, 541-2.2KPADKR, 541-2.2KPATR

Manufacturer: Vishay
Win Source Part Number: 867221-CRCW20102K20JNEFHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 2.2 kOhms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 2010 (5025 Metric)
Package: Reel - TR
Family Name: CRCW2010
Categories: Resistors
Case / Package: 2010
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.2KPACT, 541-2.2KPADKR, 541-2.2KPATR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW20102K20JNEFHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW20102K20JNEFHP
Resistors - Chip Resistor - Surface Mount CRCW20102K20JNEFHP
RES SMD 2.2K OHM 5% 1W 2010

RES SMD 2.2K OHM 5% 1W 2010

Supplier's Site
RES SMD 2.2K OHM 5% 1W 2010 - 873-CRCW20102K20JNEFHP - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.2K OHM 5% 1W 2010
873-CRCW20102K20JNEFHP
RES SMD 2.2K OHM 5% 1W 2010 873-CRCW20102K20JNEFHP
RES SMD 2.2K OHM 5% 1W 2010

RES SMD 2.2K OHM 5% 1W 2010

Supplier's Site
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay - 65AC3487 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay
65AC3487
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay 65AC3487
RES, AEC-Q200, THICK FILM, 2K2, 1W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 1W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay - 24T7521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay
24T7521
Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay 24T7521
RES, AEC-Q200, THICK FILM, 2K2, 1W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K2, 1W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW20102K20JNEFHP 541-2.2KPATR-ND 52-CRCW20102K20JNEFHP 867221-CRCW20102K20JNEFHP CRCW20102K20JNEFHP 873-CRCW20102K20JNEFHP 65AC3487
Product Name RES 2.2K OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount SMD 1W 2200ohm 400V Resistor Chip Resistor - Surface Mount - CRCW20102K20JNEFHP Resistors - Chip Resistor - Surface Mount RES SMD 2.2K OHM 5% 1W 2010 Res, Aec-Q200, Thick Film, 2K2, 1W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 (5025 Metric) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 [5025 Metric]
Resistance Range 2200 ohms 2200 ohms 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details