Vishay Precision Group Chip Resistor - Surface Mount CRCW20102K20JNEF

Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.2KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KWCT-ND
Chip Resistor - Surface Mount 541-2.2KWCT-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KWDKR-ND
Chip Resistor - Surface Mount 541-2.2KWDKR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.2KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.2KWTR-ND
Chip Resistor - Surface Mount 541-2.2KWTR-ND
2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,2.2K,5%,T/R,RoHS Compliant - CRCW20102K20JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,2.2K,5%,T/R,RoHS Compliant
CRCW20102K20JNEF
2010,2.2K,5%,T/R,RoHS Compliant CRCW20102K20JNEF
2010,2.2K,5%,T/R,RoH S Compliant

2010,2.2K,5%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.75W, 2010; Resistance Vishay - 53K3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.75W, 2010; Resistance Vishay
53K3682
Res, Thick Film, 2K2, 5%, 0.75W, 2010; Resistance Vishay 53K3682
RES, THICK FILM, 2K2, 5%, 0.75W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.75W, 2010; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay - 42K3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay
42K3577
Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay 42K3577
RES, THICK FILM, 2K2, 5%, 0.75W, 2010, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.75W, 2010, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-2.2KWCT-ND CRCW20102K20JNEF 53K3682 42K3577
Product Name Chip Resistor - Surface Mount 2010,2.2K,5%,T/R,RoHS Compliant Res, Thick Film, 2K2, 5%, 0.75W, 2010; Resistance Vishay Res, Thick Film, 2K2, 5%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details