Vishay Intertechnology, Inc. SMD 400V Resistor CRCW20102K20FKEF

Description
2.2K Ohm 1% Thick Film Chip Resistor 2010 SMD 400V Product overview: CRCW20102K20FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.2K Ohm 1% Thick Film Chip Resistor 2010 SMD 400V Product overview: CRCW20102K20FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20FKEF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400V Resistor - 52-CRCW20102K20FKEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400V Resistor
52-CRCW20102K20FKEF
SMD 400V Resistor 52-CRCW20102K20FKEF
2.2K Ohm 1% Thick Film Chip Resistor 2010 SMD 400V Product overview: CRCW20102K20FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20FKEF can be used for catalog matching and distributor lookup.

2.2K Ohm 1% Thick Film Chip Resistor 2010 SMD 400V Product overview: CRCW20102K20FKEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K20FKEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1378184-CRCW20102K20FKEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1378184-CRCW20102K20FKEF
Resistors - Chip Resistor - Surface Mount 1378184-CRCW20102K20FKEF
Win Source Part Number: 1378184-CRCW20102K20 FKEF Category: Resistors - Chip Resistor - Surface Mount Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Dale Series: CRCW Package: Tape & Reel Product Status: Active Features: Automotive AEC-Q200 Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Base Product Number: CRCW2010 HTSUS: 8533.21.0030 Tolerance: ±1% Ratings: AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.2 kOhms Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2

Win Source Part Number: 1378184-CRCW20102K20FKEF
Category: Resistors - Chip Resistor - Surface Mount
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Dale
Series: CRCW
Package: Tape & Reel
Product Status: Active
Features: Automotive AEC-Q200
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Base Product Number: CRCW2010
HTSUS: 8533.21.0030
Tolerance: ±1%
Ratings: AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.2 kOhms
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102K20FKEFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K20FKEFDKR-ND
Chip Resistor - Surface Mount 541-CRCW20102K20FKEFDKR-ND
RES SMD 2.2K OHM 1% 3/4W 2010

RES SMD 2.2K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102K20FKEFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K20FKEFCT-ND
Chip Resistor - Surface Mount 541-CRCW20102K20FKEFCT-ND
RES SMD 2.2K OHM 1% 3/4W 2010

RES SMD 2.2K OHM 1% 3/4W 2010

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW20102K20FKEFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW20102K20FKEFTR-ND
Chip Resistor - Surface Mount 541-CRCW20102K20FKEFTR-ND
2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.2 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.20K OHM 1/2W 1% 2010 SMD - CRCW20102K20FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/2W 1% 2010 SMD
CRCW20102K20FKEF
RES 2.20K OHM 1/2W 1% 2010 SMD CRCW20102K20FKEF
RES 2.20Kohm 1/2W 1% 2010 SMD

RES 2.20Kohm 1/2W 1% 2010 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW20102K20FKEF - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW20102K20FKEF
Resistors - Chip Resistor - Surface Mount CRCW20102K20FKEF
RES SMD 2.2K OHM 1% 3/4W 2010

RES SMD 2.2K OHM 1% 3/4W 2010

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW20102K20FKEF 1378184-CRCW20102K20FKEF 541-CRCW20102K20FKEFDKR-ND CRCW20102K20FKEF CRCW20102K20FKEF
Product Name SMD 400V Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES 2.20K OHM 1/2W 1% 2010 SMD Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.7500 watts 0.7500 watts 2 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD183JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details