Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW20102K05FKTF

Description
2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW20102K05FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K05FKTF-ND
Chip Resistor - Surface Mount CRCW20102K05FKTF-ND
2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2.05 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.05K OHM 1/2W 1% 2010 SMD - CRCW20102K05FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/2W 1% 2010 SMD
CRCW20102K05FKTF
RES 2.05K OHM 1/2W 1% 2010 SMD CRCW20102K05FKTF
RES 2.05Kohm 1/2W 1% 2010 SMD

RES 2.05Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 2.05K 1% 100 R02 Rohs Compliant Vishay - 49P4087 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2.05K 1% 100 R02 Rohs Compliant Vishay
49P4087
Crcw2010 2.05K 1% 100 R02 Rohs Compliant Vishay 49P4087
CRCW2010 2.05K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 2.05K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K05FKTF-ND CRCW20102K05FKTF 49P4087
Product Name Chip Resistor - Surface Mount RES 2.05K OHM 1/2W 1% 2010 SMD Crcw2010 2.05K 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers