Vishay Intertechnology, Inc. RES 2.0K OHM 1/2W 5% 2010 SMD CRCW20102K00JNTF

Description
RES 2.0Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/2W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/2W 5% 2010 SMD - CRCW20102K00JNTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/2W 5% 2010 SMD
CRCW20102K00JNTF
RES 2.0K OHM 1/2W 5% 2010 SMD CRCW20102K00JNTF
RES 2.0Kohm 1/2W 5% 2010 SMD

RES 2.0Kohm 1/2W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW20102K00JNTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW20102K00JNTF-ND
Chip Resistor - Surface Mount CRCW20102K00JNTF-ND
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 2K 5% 200 R02 Rohs Compliant Vishay - 49P4086 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 2K 5% 200 R02 Rohs Compliant Vishay
49P4086
Crcw2010 2K 5% 200 R02 Rohs Compliant Vishay 49P4086
CRCW2010 2K 5% 200 R02 ROHS COMPLIANT: NO

CRCW2010 2K 5% 200 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K00JNTF CRCW20102K00JNTF-ND 49P4086
Product Name RES 2.0K OHM 1/2W 5% 2010 SMD Chip Resistor - Surface Mount Crcw2010 2K 5% 200 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 2000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers