Vishay Precision Group Chip Resistor - Surface Mount CRCW20102K00JNEF

Description
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2.0KWCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KWCT-ND
Chip Resistor - Surface Mount 541-2.0KWCT-ND
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KWTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KWTR-ND
Chip Resistor - Surface Mount 541-2.0KWTR-ND
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KWDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KWDKR-ND
Chip Resistor - Surface Mount 541-2.0KWDKR-ND
2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 4W Resistor - 52-CRCW20102K00JNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-CRCW20102K00JNEF
SMD 4W Resistor 52-CRCW20102K00JNEF
2kR 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20102K00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K00JNEF can be used for catalog matching and distributor lookup.

2kR 5% 3/4W 2010 SMD Thick Film Resistor Product overview: CRCW20102K00JNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW20102K00JNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327329-CRCW20102K00JNEF - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327329-CRCW20102K00JNEF
Resistors - Chip Resistor - Surface Mount 1327329-CRCW20102K00JNEF
Manufacturer: Vishay Dale Win Source Part Number: 1327329-CRCW20102K00 JNEF Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 4,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.75W, 3/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 2010 (5025 Metric) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-2.0KWTR,CRCW2010 200 2K 5% E02 E3,541-2.0KWCT,541-2 .0KWDKR Base Product Number: CRCW2010 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327329-CRCW20102K00JNEF
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 4,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.75W, 3/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 2010 (5025 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-2.0KWTR,CRCW2010 200 2K 5% E02 E3,541-2.0KWCT,541-2.0KWDKR
Base Product Number: CRCW2010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 2.0K OHM 3/4W 5% 2010 SMD - CRCW20102K00JNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 3/4W 5% 2010 SMD
CRCW20102K00JNEF
RES 2.0K OHM 3/4W 5% 2010 SMD CRCW20102K00JNEF
RES 2.0Kohm 3/4W 5% 2010 SMD

RES 2.0Kohm 3/4W 5% 2010 SMD

Supplier's Site
Res, Thick Film, 2K, 5%, 0.75W, 2010, Reel; Resistance Vishay - 43C5556 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.75W, 2010, Reel; Resistance Vishay
43C5556
Res, Thick Film, 2K, 5%, 0.75W, 2010, Reel; Resistance Vishay 43C5556
RES, THICK FILM, 2K, 5%, 0.75W, 2010, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.75W, 2010, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 0.75W, 2010; Resistance Vishay - 72M6876 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.75W, 2010; Resistance Vishay
72M6876
Res, Thick Film, 2K, 5%, 0.75W, 2010; Resistance Vishay 72M6876
RES, THICK FILM, 2K, 5%, 0.75W, 2010; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.75W, 2010; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-2.0KWCT-ND 52-CRCW20102K00JNEF 1327329-CRCW20102K00JNEF CRCW20102K00JNEF 43C5556 72M6876
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Resistors - Chip Resistor - Surface Mount RES 2.0K OHM 3/4W 5% 2010 SMD Res, Thick Film, 2K, 5%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 2K, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details