Vishay Precision Group RES 2.00K OHM 1W 1% 2010 SMD CRCW20102K00FKEFHP

Description
RES 2.00Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 2.00Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.00K OHM 1W 1% 2010 SMD - CRCW20102K00FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM 1W 1% 2010 SMD
CRCW20102K00FKEFHP
RES 2.00K OHM 1W 1% 2010 SMD CRCW20102K00FKEFHP
RES 2.00Kohm 1W 1% 2010 SMD

RES 2.00Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00KPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KPCT-ND
Chip Resistor - Surface Mount 541-2.00KPCT-ND
2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KPTR-ND
Chip Resistor - Surface Mount 541-2.00KPTR-ND
2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KPDKR-ND
Chip Resistor - Surface Mount 541-2.00KPDKR-ND
2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay - 65AC3486 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay
65AC3486
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay 65AC3486
RES, AEC-Q200, THICK FILM, 2K, 1W, 2010; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 1W, 2010; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay - 63R9678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay
63R9678
Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay 63R9678
RES, AEC-Q200, THICK FILM, 2K, 1W, 2010; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 1W, 2010; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:1W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW20102K00FKEFHP 541-2.00KPCT-ND 65AC3486
Product Name RES 2.00K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K, 1W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers