Vishay Intertechnology, Inc. RES 29.4 OHM 1W 1% 2010 SMD CRCW201029R4FKEFHP

Description
RES 29.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 29.4ohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1W 1% 2010 SMD - CRCW201029R4FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1W 1% 2010 SMD
CRCW201029R4FKEFHP
RES 29.4 OHM 1W 1% 2010 SMD CRCW201029R4FKEFHP
RES 29.4ohm 1W 1% 2010 SMD

RES 29.4ohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201029R4FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201029R4FKEFHP-ND
Chip Resistor - Surface Mount CRCW201029R4FKEFHP-ND
29.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

29.4 Ohms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW201029R4FKEFHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW201029R4FKEFHP
Chip Resistor - Surface Mount CRCW201029R4FKEFHP
RES SMD 29.4 OHM 1% 1W 2010

RES SMD 29.4 OHM 1% 1W 2010

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW201029R4FKEFHP CRCW201029R4FKEFHP-ND CRCW201029R4FKEFHP
Product Name RES 29.4 OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567561P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0051 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers