Vishay Precision Group RES 29.4 OHM 1/2W 1% 2010 SMD CRCW201029R4FKEF

Description
RES 29.4ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 29.4ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 1/2W 1% 2010 SMD - CRCW201029R4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 1/2W 1% 2010 SMD
CRCW201029R4FKEF
RES 29.4 OHM 1/2W 1% 2010 SMD CRCW201029R4FKEF
RES 29.4ohm 1/2W 1% 2010 SMD

RES 29.4ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201029R4FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201029R4FKEF-ND
Chip Resistor - Surface Mount CRCW201029R4FKEF-ND
29.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 29R4 1% E02 E3 Rohs Compliant Vishay - 47P4523 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 29R4 1% E02 E3 Rohs Compliant Vishay
47P4523
Crcw2010 100 29R4 1% E02 E3 Rohs Compliant Vishay 47P4523
CRCW2010 100 29R4 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 29R4 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201029R4FKEF CRCW201029R4FKEF-ND 47P4523
Product Name RES 29.4 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 29R4 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details