Vishay Intertechnology, Inc. RES 294 OHM 3/4W 1% 2010 SMD CRCW2010294RFKEF

Description
RES 294ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 294ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294 OHM 3/4W 1% 2010 SMD - CRCW2010294RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 3/4W 1% 2010 SMD
CRCW2010294RFKEF
RES 294 OHM 3/4W 1% 2010 SMD CRCW2010294RFKEF
RES 294ohm 3/4W 1% 2010 SMD

RES 294ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010294RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010294RFKEF-ND
Chip Resistor - Surface Mount CRCW2010294RFKEF-ND
294 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW2010294RFKEF CRCW2010294RFKEF-ND
Product Name RES 294 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 294 ohms 294 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573298 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 47000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details