Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201028K0FKTF

Description
28 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201028K0FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201028K0FKTF-ND
Chip Resistor - Surface Mount CRCW201028K0FKTF-ND
28 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 28.0K OHM 1/2W 1% 2010 SMD - CRCW201028K0FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/2W 1% 2010 SMD
CRCW201028K0FKTF
RES 28.0K OHM 1/2W 1% 2010 SMD CRCW201028K0FKTF
RES 28.0Kohm 1/2W 1% 2010 SMD

RES 28.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Resistor,metal Glaze,28Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay - 43C5643 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,28Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
43C5643
Resistor,metal Glaze,28Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay 43C5643
Resistor,Metal Glaze,28KOhms,400WV, 1+/-% Tol,-100,100ppm-TC,2 010-Case RoHS Compliant: No

Resistor,Metal Glaze,28KOhms,400WV,1+/-% Tol,-100,100ppm-TC,2010-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201028K0FKTF-ND CRCW201028K0FKTF 43C5643
Product Name Chip Resistor - Surface Mount RES 28.0K OHM 1/2W 1% 2010 SMD Resistor,metal Glaze,28Kohms,400Wv,1+/-% Tol,-100,100Ppm-Tc,2010-Case Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details