Vishay Intertechnology, Inc. RES 287 OHM 3/4W 1% 2010 SMD CRCW2010287RFKTF

Description
RES 287ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 287ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 3/4W 1% 2010 SMD - CRCW2010287RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 3/4W 1% 2010 SMD
CRCW2010287RFKTF
RES 287 OHM 3/4W 1% 2010 SMD CRCW2010287RFKTF
RES 287ohm 3/4W 1% 2010 SMD

RES 287ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010287RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010287RFKTF-ND
Chip Resistor - Surface Mount CRCW2010287RFKTF-ND
287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay - 01H0448 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay
01H0448
Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay 01H0448
RESISTOR, THICK FILM, 287 OHM, 500mW, 1%; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

RESISTOR, THICK FILM, 287 OHM, 500mW, 1%; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Length:5mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010287RFKTF CRCW2010287RFKTF-ND 01H0448
Product Name RES 287 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 287 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567777 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details