Vishay Precision Group 2010,287,1%,T/R,RoHS Compliant CRCW2010287RFKEF

Description
2010,287,1%,T/R,RoHS Compliant
Request a Quote Datasheet
Description
2010,287,1%,T/R,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2010,287,1%,T/R,RoHS Compliant - CRCW2010287RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,287,1%,T/R,RoHS Compliant
CRCW2010287RFKEF
2010,287,1%,T/R,RoHS Compliant CRCW2010287RFKEF
2010,287,1%,T/R,RoHS Compliant

2010,287,1%,T/R,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - 541-287ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287ACTR-ND
Chip Resistor - Surface Mount 541-287ACTR-ND
287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287ACCT-ND
Chip Resistor - Surface Mount 541-287ACCT-ND
287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-287ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-287ACDKR-ND
Chip Resistor - Surface Mount 541-287ACDKR-ND
287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

287 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 287R, 1%, 0.75W, 2010; Resistance Vishay - 53K3741 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 287R, 1%, 0.75W, 2010; Resistance Vishay
53K3741
Res, Thick Film, 287R, 1%, 0.75W, 2010; Resistance Vishay 53K3741
RES, THICK FILM, 287R, 1%, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 287R, 1%, 0.75W, 2010; Resistance:287ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010287RFKEF 541-287ACTR-ND 53K3741
Product Name 2010,287,1%,T/R,RoHS Compliant Chip Resistor - Surface Mount Res, Thick Film, 287R, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging 2010 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers