Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010280RFKTF

Description
280 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
280 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010280RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010280RFKTF-ND
Chip Resistor - Surface Mount CRCW2010280RFKTF-ND
280 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 280 OHM 3/4W 1% 2010 SMD - CRCW2010280RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 3/4W 1% 2010 SMD
CRCW2010280RFKTF
RES 280 OHM 3/4W 1% 2010 SMD CRCW2010280RFKTF
RES 280ohm 3/4W 1% 2010 SMD

RES 280ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 280 1% 100 R02 Rohs Compliant Vishay - 49P4164 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 280 1% 100 R02 Rohs Compliant Vishay
49P4164
Crcw2010 280 1% 100 R02 Rohs Compliant Vishay 49P4164
CRCW2010 280 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 280 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010280RFKTF-ND CRCW2010280RFKTF 49P4164
Product Name Chip Resistor - Surface Mount RES 280 OHM 3/4W 1% 2010 SMD Crcw2010 280 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details