Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 27.4ohms 1% CRCW201027R4FKTF

Description
Thick Film Resistors - SMD 3/4watt 27.4ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 27.4ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 27.4ohms 1% - CRCW201027R4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 27.4ohms 1%
CRCW201027R4FKTF
Thick Film Resistors - SMD 3/4watt 27.4ohms 1% CRCW201027R4FKTF
Thick Film Resistors - SMD 3/4watt 27.4ohms 1%

Thick Film Resistors - SMD 3/4watt 27.4ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW201027R4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027R4FKTF-ND
Chip Resistor - Surface Mount CRCW201027R4FKTF-ND
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 27.4 Ohm, 500Mw, 1%; Resistance Vishay - 37C0278 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 27.4 Ohm, 500Mw, 1%; Resistance Vishay
37C0278
Resistor, Thick Film, 27.4 Ohm, 500Mw, 1%; Resistance Vishay 37C0278
RESISTOR, THICK FILM, 27.4 OHM, 500mW, 1%; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 27.4 OHM, 500mW, 1%; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201027R4FKTF CRCW201027R4FKTF-ND 37C0278
Product Name Thick Film Resistors - SMD 3/4watt 27.4ohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 27.4 Ohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details