Vishay Precision Group Chip Resistor - Surface Mount CRCW201027R4FKEF

Description
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27.4ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4ACDKR-ND
Chip Resistor - Surface Mount 541-27.4ACDKR-ND
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4ACCT-ND
Chip Resistor - Surface Mount 541-27.4ACCT-ND
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4ACTR-ND
Chip Resistor - Surface Mount 541-27.4ACTR-ND
27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
2010,27.4,1%,T/R,RoHS Compliant - CRCW201027R4FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
2010,27.4,1%,T/R,RoHS Compliant
CRCW201027R4FKEF
2010,27.4,1%,T/R,RoHS Compliant CRCW201027R4FKEF
2010,27.4,1%,T/R,RoH S Compliant

2010,27.4,1%,T/R,RoHS Compliant

Supplier's Site
Res, Thick Film, 27R4, 1%, 0.75W, 2010, Reel; Resistance Vishay - 42K3587 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R4, 1%, 0.75W, 2010, Reel; Resistance Vishay
42K3587
Res, Thick Film, 27R4, 1%, 0.75W, 2010, Reel; Resistance Vishay 42K3587
RES, THICK FILM, 27R4, 1%, 0.75W, 2010, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R4, 1%, 0.75W, 2010, REEL; Resistance:27.4ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-27.4ACDKR-ND CRCW201027R4FKEF 42K3587
Product Name Chip Resistor - Surface Mount 2010,27.4,1%,T/R,RoHS Compliant Res, Thick Film, 27R4, 1%, 0.75W, 2010, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details