Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201027R0FKEF

Description
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201027R0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027R0FKEF-ND
Chip Resistor - Surface Mount CRCW201027R0FKEF-ND
27 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27.0 OHM 1/2W 1% 2010 SMD - CRCW201027R0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/2W 1% 2010 SMD
CRCW201027R0FKEF
RES 27.0 OHM 1/2W 1% 2010 SMD CRCW201027R0FKEF
RES 27.0ohm 1/2W 1% 2010 SMD

RES 27.0ohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 27R 1% E02 E3 Rohs Compliant Vishay - 47P4513 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 27R 1% E02 E3 Rohs Compliant Vishay
47P4513
Crcw2010 100 27R 1% E02 E3 Rohs Compliant Vishay 47P4513
CRCW2010 100 27R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 27R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201027R0FKEF-ND CRCW201027R0FKEF 47P4513
Product Name Chip Resistor - Surface Mount RES 27.0 OHM 1/2W 1% 2010 SMD Crcw2010 100 27R 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers