Vishay Intertechnology, Inc. RES 27.4K OHM 1/2W 1% 2010 SMD CRCW201027K4FKTF

Description
RES 27.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 27.4Kohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1/2W 1% 2010 SMD - CRCW201027K4FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1/2W 1% 2010 SMD
CRCW201027K4FKTF
RES 27.4K OHM 1/2W 1% 2010 SMD CRCW201027K4FKTF
RES 27.4Kohm 1/2W 1% 2010 SMD

RES 27.4Kohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201027K4FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027K4FKTF-ND
Chip Resistor - Surface Mount CRCW201027K4FKTF-ND
27.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 27.4K 1% 100 R02 Rohs Compliant Vishay - 49P4159 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 27.4K 1% 100 R02 Rohs Compliant Vishay
49P4159
Crcw2010 27.4K 1% 100 R02 Rohs Compliant Vishay 49P4159
CRCW2010 27.4K 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 27.4K 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201027K4FKTF CRCW201027K4FKTF-ND 49P4159
Product Name RES 27.4K OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 27.4K 1% 100 R02 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details