Vishay Intertechnology, Inc. RES 27.4K OHM 1W 1% 2010 SMD CRCW201027K4FKEFHP

Description
RES 27.4Kohm 1W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 27.4Kohm 1W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4K OHM 1W 1% 2010 SMD - CRCW201027K4FKEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4K OHM 1W 1% 2010 SMD
CRCW201027K4FKEFHP
RES 27.4K OHM 1W 1% 2010 SMD CRCW201027K4FKEFHP
RES 27.4Kohm 1W 1% 2010 SMD

RES 27.4Kohm 1W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201027K4FKEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027K4FKEFHP-ND
Chip Resistor - Surface Mount CRCW201027K4FKEFHP-ND
27.4 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27.4 kOhms ±1% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201027K4FKEFHP CRCW201027K4FKEFHP-ND
Product Name RES 27.4K OHM 1W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 27400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
4 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details