Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201027K0FKEF

Description
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201027K0FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201027K0FKEF-ND
Chip Resistor - Surface Mount CRCW201027K0FKEF-ND
27 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27.0K OHM 1/2W 1% 2010 SMD - CRCW201027K0FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/2W 1% 2010 SMD
CRCW201027K0FKEF
RES 27.0K OHM 1/2W 1% 2010 SMD CRCW201027K0FKEF
RES 27.0Kohm 1/2W 1% 2010 SMD

RES 27.0Kohm 1/2W 1% 2010 SMD

Supplier's Site
Crcw2010 100 27K 1% E02 E3 Rohs Compliant Vishay - 47P4512 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 27K 1% E02 E3 Rohs Compliant Vishay
47P4512
Crcw2010 100 27K 1% E02 E3 Rohs Compliant Vishay 47P4512
CRCW2010 100 27K 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 27K 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201027K0FKEF-ND CRCW201027K0FKEF 47P4512
Product Name Chip Resistor - Surface Mount RES 27.0K OHM 1/2W 1% 2010 SMD Crcw2010 100 27K 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details