Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW2010274KFKTF

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW2010274KFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW2010274KFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW2010274KFKTF
Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010274KFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010274KFKTF-ND
Chip Resistor - Surface Mount CRCW2010274KFKTF-ND
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay - 07J3180 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay
07J3180
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay 07J3180
RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010274KFKTF CRCW2010274KFKTF-ND 07J3180
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:274kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 274Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567725P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details