Vishay Precision Group Chip Resistor - Surface Mount CRCW2010274KFKEF

Description
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-274KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KACTR-ND
Chip Resistor - Surface Mount 541-274KACTR-ND
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KACDKR-ND
Chip Resistor - Surface Mount 541-274KACDKR-ND
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274KACCT-ND
Chip Resistor - Surface Mount 541-274KACCT-ND
274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW2010274KFKEF - CRCW2010274KFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW2010274KFKEF
CRCW2010274KFKEF
CRCW2010274KFKEF CRCW2010274KFKEF
CRCW2010274KFKEF

CRCW2010274KFKEF

Supplier's Site
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Filter Terminals Vishay - 53K3736 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Filter Terminals Vishay
53K3736
Resistor, Thick Film, 274Kohm, 500Mw, 1%; Filter Terminals Vishay 53K3736
RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Package / Case:2010; Power Rating:500mWRoHS Compliant: Yes

RESISTOR, THICK FILM, 274KOHM, 500mW, 1%; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Mounting Type:Surface Mount; No. of Pins:2; Operating Temperature Range:-55°C to +125°C; Package / Case:2010; Power Rating:500mWRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-274KACTR-ND CRCW2010274KFKEF 53K3736
Product Name Chip Resistor - Surface Mount CRCW2010274KFKEF Resistor, Thick Film, 274Kohm, 500Mw, 1%; Filter Terminals Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 Surface Mount Technology (SMT / SMD); 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8453FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers