Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 274ohms 1% CRCW20102740FP

Description
Thick Film Resistors - SMD 3/4watt 274ohms 1%
Request a Quote
Description
Thick Film Resistors - SMD 3/4watt 274ohms 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 274ohms 1% - CRCW20102740FP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 274ohms 1%
CRCW20102740FP
Thick Film Resistors - SMD 3/4watt 274ohms 1% CRCW20102740FP
Thick Film Resistors - SMD 3/4watt 274ohms 1%

Thick Film Resistors - SMD 3/4watt 274ohms 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW20102740FP
Product Name Thick Film Resistors - SMD 3/4watt 274ohms 1%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details