Vishay Precision Group Chip Resistor - Surface Mount CRCW2010270RJNEF

Description
270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-270WCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270WCT-ND
Chip Resistor - Surface Mount 541-270WCT-ND
270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270WDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270WDKR-ND
Chip Resistor - Surface Mount 541-270WDKR-ND
270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270WTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270WTR-ND
Chip Resistor - Surface Mount 541-270WTR-ND
270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 3/4watt 270ohms 5% - CRCW2010270RJNEF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 270ohms 5%
CRCW2010270RJNEF
Thick Film Resistors - SMD 3/4watt 270ohms 5% CRCW2010270RJNEF
Thick Film Resistors - SMD 3/4watt 270ohms 5%

Thick Film Resistors - SMD 3/4watt 270ohms 5%

Supplier's Site
SMD 270 Ohm 0.75W 400V Resistor - 52-CRCW2010270RJNEF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270 Ohm 0.75W 400V Resistor
52-CRCW2010270RJNEF
SMD 270 Ohm 0.75W 400V Resistor 52-CRCW2010270RJNEF
270 Ohm 0.75W 5% SMD Resistor, 2010 Case, 400V Product overview: CRCW2010270RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010270RJNEF can be used for catalog matching and distributor lookup.

270 Ohm 0.75W 5% SMD Resistor, 2010 Case, 400V Product overview: CRCW2010270RJNEF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270 Ohm, 0.75W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270 Ohm, 0.75W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW2010270RJNEF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R - 873-CRCW2010270RJNEF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R
873-CRCW2010270RJNEF
Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R 873-CRCW2010270RJNEF
Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R

Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R

Supplier's Site
Res, Thick Film, 270R, 5%, 0.75W, 2010; Resistance Vishay - 59M7072 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.75W, 2010; Resistance Vishay
59M7072
Res, Thick Film, 270R, 5%, 0.75W, 2010; Resistance Vishay 59M7072
RES, THICK FILM, 270R, 5%, 0.75W, 2010; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.75W, 2010; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 270R, 2010; Resistance Vishay - 31C8764 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 270R, 2010; Resistance Vishay
31C8764
Res, Aec-Q200, Thick Film, 270R, 2010; Resistance Vishay 31C8764
RES, AEC-Q200, THICK FILM, 270R, 2010; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 270R, 2010; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-270WCT-ND CRCW2010270RJNEF 52-CRCW2010270RJNEF 873-CRCW2010270RJNEF 59M7072
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 3/4watt 270ohms 5% SMD 270 Ohm 0.75W 400V Resistor Res Thick Film 2010 270 Ohm 5% 3/4W ±200ppm/°C Molded SMD SMD Blister T/R Res, Thick Film, 270R, 5%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 2010; SURFACE MOUNT 2010; 2010 [5025 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567509P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details