Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW2010270RFKEF

Description
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW2010270RFKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010270RFKEF-ND
Chip Resistor - Surface Mount CRCW2010270RFKEF-ND
270 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 270 OHM 3/4W 1% 2010 SMD - CRCW2010270RFKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM 3/4W 1% 2010 SMD
CRCW2010270RFKEF
RES 270 OHM 3/4W 1% 2010 SMD CRCW2010270RFKEF
RES 270ohm 3/4W 1% 2010 SMD

RES 270ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 100 270R 1% E02 E3 Rohs Compliant Vishay - 47P4516 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 270R 1% E02 E3 Rohs Compliant Vishay
47P4516
Crcw2010 100 270R 1% E02 E3 Rohs Compliant Vishay 47P4516
CRCW2010 100 270R 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 270R 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010270RFKEF-ND CRCW2010270RFKEF 47P4516
Product Name Chip Resistor - Surface Mount RES 270 OHM 3/4W 1% 2010 SMD Crcw2010 100 270R 1% E02 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers