Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201026R7FKTF

Description
26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201026R7FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201026R7FKTF-ND
Chip Resistor - Surface Mount CRCW201026R7FKTF-ND
26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.7 OHM 3/4W 1% 2010 SMD - CRCW201026R7FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 3/4W 1% 2010 SMD
CRCW201026R7FKTF
RES 26.7 OHM 3/4W 1% 2010 SMD CRCW201026R7FKTF
RES 26.7ohm 3/4W 1% 2010 SMD

RES 26.7ohm 3/4W 1% 2010 SMD

Supplier's Site
Crcw2010 26.7 1% 100 R02 Rohs Compliant Vishay - 49P4154 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 26.7 1% 100 R02 Rohs Compliant Vishay
49P4154
Crcw2010 26.7 1% 100 R02 Rohs Compliant Vishay 49P4154
CRCW2010 26.7 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 26.7 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201026R7FKTF-ND CRCW201026R7FKTF 49P4154
Product Name Chip Resistor - Surface Mount RES 26.7 OHM 3/4W 1% 2010 SMD Crcw2010 26.7 1% 100 R02 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 Surface Mount Technology (SMT / SMD); 2010 2010
Resistance Range 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details