Vishay Precision Group RES 26.7 OHM 1/2W 1% 2010 SMD CRCW201026R7FKEF

Description
RES 26.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 26.7ohm 1/2W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7 OHM 1/2W 1% 2010 SMD - CRCW201026R7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7 OHM 1/2W 1% 2010 SMD
CRCW201026R7FKEF
RES 26.7 OHM 1/2W 1% 2010 SMD CRCW201026R7FKEF
RES 26.7ohm 1/2W 1% 2010 SMD

RES 26.7ohm 1/2W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201026R7FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201026R7FKEF-ND
Chip Resistor - Surface Mount CRCW201026R7FKEF-ND
26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 100 26R7 1% E02 E3 Rohs Compliant Vishay - 47P4510 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 100 26R7 1% E02 E3 Rohs Compliant Vishay
47P4510
Crcw2010 100 26R7 1% E02 E3 Rohs Compliant Vishay 47P4510
CRCW2010 100 26R7 1% E02 e3 RoHS Compliant: Yes

CRCW2010 100 26R7 1% E02 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201026R7FKEF CRCW201026R7FKEF-ND 47P4510
Product Name RES 26.7 OHM 1/2W 1% 2010 SMD Chip Resistor - Surface Mount Crcw2010 100 26R7 1% E02 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010
Resistance Range 26.7 ohms 26.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details