Vishay Intertechnology, Inc. RES 26.1 OHM 3/4W 1% 2010 SMD CRCW201026R1FKTF

Description
RES 26.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 26.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 3/4W 1% 2010 SMD - CRCW201026R1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 3/4W 1% 2010 SMD
CRCW201026R1FKTF
RES 26.1 OHM 3/4W 1% 2010 SMD CRCW201026R1FKTF
RES 26.1ohm 3/4W 1% 2010 SMD

RES 26.1ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201026R1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201026R1FKTF-ND
Chip Resistor - Surface Mount CRCW201026R1FKTF-ND
26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 26.1 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 07J3172 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.1 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
07J3172
Resistor, Thick Film, 26.1 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 07J3172
RESISTOR, THICK FILM, 26.1 OHM, 500mW, 1%, FULL REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 26.1 OHM, 500mW, 1%, FULL REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201026R1FKTF CRCW201026R1FKTF-ND 07J3172
Product Name RES 26.1 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 26.1 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details