Vishay Precision Group RES 26.1 OHM 3/4W 1% 2010 SMD CRCW201026R1FKEF

Description
RES 26.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 26.1ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 3/4W 1% 2010 SMD - CRCW201026R1FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 3/4W 1% 2010 SMD
CRCW201026R1FKEF
RES 26.1 OHM 3/4W 1% 2010 SMD CRCW201026R1FKEF
RES 26.1ohm 3/4W 1% 2010 SMD

RES 26.1ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-26.1ACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1ACDKR-ND
Chip Resistor - Surface Mount 541-26.1ACDKR-ND
26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1ACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1ACCT-ND
Chip Resistor - Surface Mount 541-26.1ACCT-ND
26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.1ACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.1ACTR-ND
Chip Resistor - Surface Mount 541-26.1ACTR-ND
26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 26R1, 1%, 0.75W, 2010, Reel; Resistance Vishay - 53K3729 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
53K3729
Res, Thick Film, 26R1, 1%, 0.75W, 2010, Reel; Resistance Vishay 53K3729
RES, THICK FILM, 26R1, 1%, 0.75W, 2010, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R1, 1%, 0.75W, 2010, REEL; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201026R1FKEF 541-26.1ACDKR-ND 53K3729
Product Name RES 26.1 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 26R1, 1%, 0.75W, 2010, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers