Vishay Intertechnology, Inc. RES 26.7K OHM 3/4W 1% 2010 SMD CRCW201026K7FKEF

Description
RES 26.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 26.7Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.7K OHM 3/4W 1% 2010 SMD - CRCW201026K7FKEF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 3/4W 1% 2010 SMD
CRCW201026K7FKEF
RES 26.7K OHM 3/4W 1% 2010 SMD CRCW201026K7FKEF
RES 26.7Kohm 3/4W 1% 2010 SMD

RES 26.7Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201026K7FKEF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201026K7FKEF-ND
Chip Resistor - Surface Mount CRCW201026K7FKEF-ND
26.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201026K7FKEF CRCW201026K7FKEF-ND
Product Name RES 26.7K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 26700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details