Vishay Intertechnology, Inc. RES 26.1K OHM 3/4W 1% 2010 SMD CRCW201026K1FKTF

Description
RES 26.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 26.1Kohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1K OHM 3/4W 1% 2010 SMD - CRCW201026K1FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1K OHM 3/4W 1% 2010 SMD
CRCW201026K1FKTF
RES 26.1K OHM 3/4W 1% 2010 SMD CRCW201026K1FKTF
RES 26.1Kohm 3/4W 1% 2010 SMD

RES 26.1Kohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201026K1FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201026K1FKTF-ND
Chip Resistor - Surface Mount CRCW201026K1FKTF-ND
26.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 26.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay - 07J3175 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
07J3175
Resistor, Thick Film, 26.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay 07J3175
RESISTOR, THICK FILM, 26.1KOHM, 750mW, 1%, FULL REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 26.1KOHM, 750mW, 1%, FULL REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201026K1FKTF CRCW201026K1FKTF-ND 07J3175
Product Name RES 26.1K OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 26.1Kohm, 750Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric]
Resistance Range 26100 ohms 26100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details