Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 255ohms 1% CRCW2010255RFKTF

Description
Thick Film Resistors - SMD 3/4watt 255ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 255ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 255ohms 1% - CRCW2010255RFKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 255ohms 1%
CRCW2010255RFKTF
Thick Film Resistors - SMD 3/4watt 255ohms 1% CRCW2010255RFKTF
Thick Film Resistors - SMD 3/4watt 255ohms 1%

Thick Film Resistors - SMD 3/4watt 255ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW2010255RFKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW2010255RFKTF-ND
Chip Resistor - Surface Mount CRCW2010255RFKTF-ND
255 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw2010 255 1% 100 R02 Rohs Compliant Vishay - 49P4153 - Newark, An Avnet Company
Chicago, IL, United States
Crcw2010 255 1% 100 R02 Rohs Compliant Vishay
49P4153
Crcw2010 255 1% 100 R02 Rohs Compliant Vishay 49P4153
CRCW2010 255 1% 100 R02 ROHS COMPLIANT: NO

CRCW2010 255 1% 100 R02 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW2010255RFKTF CRCW2010255RFKTF-ND 49P4153
Product Name Thick Film Resistors - SMD 3/4watt 255ohms 1% Chip Resistor - Surface Mount Crcw2010 255 1% 100 R02 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2010; 2010 2010
Resistance Range 255 ohms 255 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers