Vishay Precision Group RES 24.9 OHM 3/4W 1% 2010 SMD CRCW201024R9FKTF

Description
RES 24.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet
Description
RES 24.9ohm 3/4W 1% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 3/4W 1% 2010 SMD - CRCW201024R9FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 3/4W 1% 2010 SMD
CRCW201024R9FKTF
RES 24.9 OHM 3/4W 1% 2010 SMD CRCW201024R9FKTF
RES 24.9ohm 3/4W 1% 2010 SMD

RES 24.9ohm 3/4W 1% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201024R9FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024R9FKTF-ND
Chip Resistor - Surface Mount CRCW201024R9FKTF-ND
24.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 24R9, 1%, 0.75W, 2010, Reel; Resistance Vishay - 07J3167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.75W, 2010, Reel; Resistance Vishay
07J3167
Res, Thick Film, 24R9, 1%, 0.75W, 2010, Reel; Resistance Vishay 07J3167
RES, THICK FILM, 24R9, 1%, 0.75W, 2010, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 24R9, 1%, 0.75W, 2010, REEL; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, Thick Film, 24R9, 1%, 0.75W, 2010; Resistance Vishay - 01H0435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R9, 1%, 0.75W, 2010; Resistance Vishay
01H0435
Res, Thick Film, 24R9, 1%, 0.75W, 2010; Resistance Vishay 01H0435
RES, THICK FILM, 24R9, 1%, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 24R9, 1%, 0.75W, 2010; Resistance:24.9ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW201024R9FKTF CRCW201024R9FKTF-ND 07J3167 01H0435
Product Name RES 24.9 OHM 3/4W 1% 2010 SMD Chip Resistor - Surface Mount Res, Thick Film, 24R9, 1%, 0.75W, 2010, Reel; Resistance Vishay Res, Thick Film, 24R9, 1%, 0.75W, 2010; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010 2010; 2010 [5025 Metric] 2010; 2010 [5025 Metric]
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers