Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW201024R3FKTF

Description
24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW201024R3FKTF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024R3FKTF-ND
Chip Resistor - Surface Mount CRCW201024R3FKTF-ND
24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

24.3 Ohms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW201024R3FKTF - CRCW201024R3FKTF - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW201024R3FKTF
CRCW201024R3FKTF
CRCW201024R3FKTF CRCW201024R3FKTF
CRCW201024R3FKTF

CRCW201024R3FKTF

Supplier's Site
Res, Thick Film, 24R3, 1%, 0.75W, 2010; Resistance Vishay - 43C5619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R3, 1%, 0.75W, 2010; Resistance Vishay
43C5619
Res, Thick Film, 24R3, 1%, 0.75W, 2010; Resistance Vishay 43C5619
RES, THICK FILM, 24R3, 1%, 0.75W, 2010; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

RES, THICK FILM, 24R3, 1%, 0.75W, 2010; Resistance:24.3ohm; Resistance Tolerance:± 1%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:400VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW201024R3FKTF-ND CRCW201024R3FKTF 43C5619
Product Name Chip Resistor - Surface Mount CRCW201024R3FKTF Res, Thick Film, 24R3, 1%, 0.75W, 2010; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010 2010; 2010 [5025 Metric]
Resistance Range 24.3 ohms 24.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers