Vishay Intertechnology, Inc. RES 24 OHM 1W 5% 2010 SMD CRCW201024R0JNEFHP

Description
RES 24ohm 1W 5% 2010 SMD
Request a Quote Datasheet
Description
RES 24ohm 1W 5% 2010 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1W 5% 2010 SMD - CRCW201024R0JNEFHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1W 5% 2010 SMD
CRCW201024R0JNEFHP
RES 24 OHM 1W 5% 2010 SMD CRCW201024R0JNEFHP
RES 24ohm 1W 5% 2010 SMD

RES 24ohm 1W 5% 2010 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW201024R0JNEFHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW201024R0JNEFHP-ND
Chip Resistor - Surface Mount CRCW201024R0JNEFHP-ND
24 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 1W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW201024R0JNEFHP CRCW201024R0JNEFHP-ND
Product Name RES 24 OHM 1W 5% 2010 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010 2010; 2010
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details